IDEA, Inc. 0118 Series IUBC0118-7

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0118 Series
IUBC0118-7
0118 Series IUBC0118-7
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0118-7
Product Name 0118 Series
LED Package: 1206
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 20 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 516-ASCKC500-NW5X4040402CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 602 nm (6020 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3580CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers