IDEA, Inc. Round Through-Hole Lamp IID 4491

Description
Round lamp, flangeless, 8.6 mm long body, diffused
Description
Round lamp, flangeless, 8.6 mm long body, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IID 4491
Round Through-Hole Lamp IID 4491
Round lamp, flangeless, 8.6 mm long body, diffused

Round lamp, flangeless, 8.6 mm long body, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IID 4491
Product Name Round Through-Hole Lamp
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - ASMT-SGB5-ZW7P3-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-3590CA3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers