The ISRC0178 is a miniature surface mount LED lamp from the 0178 Series by IDEA, Inc. It features a GaAlAs chip with a super red emitted color and a water-clear lens. The dimensions of the lamp are approximately 1.25 x 2.0 mm, conforming to the 0805 size standard. The device has a forward current rating of 40 mA and can operate within a temperature range of -40 to +85 °C. It has a maximum power dissipation of 110 mW and can withstand a soldering temperature of up to 260 °C for 5 seconds. The luminous intensity at a forward current of 20 mA is between 12.5 and 21 mcd, with a viewing angle of 140 degrees. The peak wavelength is 660 nm, while the dominant wavelength is 643 nm. The forward voltage ranges from 1.5 to 2.4 V at 20 mA, and the reverse voltage is rated at 5 V with a maximum reverse current of 10 µA. This product is suitable for applications requiring compact LED solutions with specific optical characteristics.
Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | ISRC0178 |
| Product Name | 0178 Series |
| LED Package: | 805 |
| LED Type | Red |
| Peak Wavelength | 660 nm (6600 Å) |
| Viewing Angle | 140 degrees |
| Optical Power Output | 100 milliwatts |