IDEA, Inc. 4381 K Series KOC4381-7

Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet
Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4381 K Series
KOC4381-7
4381 K Series KOC4381-7
Tapered lens, operating temperature range of -30°C to +85°C

Tapered lens, operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KOC4381-7
Product Name 4381 K Series
LED Package: T-1-3/4
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 6 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3W High Power LED - ASMT-AB31-NMP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 140 degrees
View Details
4 suppliers
LED White Lighting - 1416-L128-3590NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details