IDEA, Inc. 059X Series ISRC059X

Description
Surface mount, available with various lead types
Datasheet
Description
Surface mount, available with various lead types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
059X Series
ISRC059X
059X Series ISRC059X
Surface mount, available with various lead types

Surface mount, available with various lead types

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRC059X
Product Name 059X Series
LED Package: T-5/8
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 25 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - 516-3582-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED White Lighting - 1416-L128-3580EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers