IDEA, Inc. J611B/X-UL Series J611B/Y-UL

Description
Right angle indicator with leads left uncut
Description
Right angle indicator with leads left uncut
Datasheet
Datasheet Summary
Powered by GS/AI

The J611B/X-UL Series from IDEA, Inc. features a T-1 (3-mm) round, PCB mount right angle LED indicator. This series includes options for red, green, and yellow colors, each with specific electrical characteristics. The red LED has a peak wavelength of 639 nm, a forward voltage of 1.8 V, and an intensity of 4.0 mcd at 20 mA. The green LED has a peak wavelength of 575 nm, a forward voltage of 1.7 V, and an intensity of 2.5 mcd at 20 mA. The yellow LED has a peak wavelength of 591 nm, a forward voltage of 1.85 V, and an intensity of 4.0 mcd at 20 mA. The recommended operating current for these LEDs is 20 mA, with a viewing angle of 2 to 10 degrees. The product is designed for applications requiring a compact and efficient indicator solution.

Datasheet Summary
Powered by GS/AI

The J611B/X-UL Series from IDEA, Inc. features a T-1 (3-mm) round, PCB mount right angle LED indicator. This series includes options for red, green, and yellow colors, each with specific electrical characteristics. The red LED has a peak wavelength of 639 nm, a forward voltage of 1.8 V, and an intensity of 4.0 mcd at 20 mA. The green LED has a peak wavelength of 575 nm, a forward voltage of 1.7 V, and an intensity of 2.5 mcd at 20 mA. The yellow LED has a peak wavelength of 591 nm, a forward voltage of 1.85 V, and an intensity of 4.0 mcd at 20 mA. The recommended operating current for these LEDs is 20 mA, with a viewing angle of 2 to 10 degrees. The product is designed for applications requiring a compact and efficient indicator solution.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J611B/X-UL Series
J611B/Y-UL
J611B/X-UL Series J611B/Y-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J611B/Y-UL
Product Name J611B/X-UL Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-SWBM-NV803DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-2790SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details