IDEA, Inc. Round Through-Hole Lamp IVYD 4251

Description
Round lamp, diffused
Description
Round lamp, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IVYD 4251
Round Through-Hole Lamp IVYD 4251
Round lamp, diffused

Round lamp, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVYD 4251
Product Name Round Through-Hole Lamp
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-4080EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers