IDEA, Inc. 0118 Series JDVGC0118

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0118 Series
JDVGC0118
0118 Series JDVGC0118
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JDVGC0118
Product Name 0118 Series
LED Package: 1206
LED Type Red; Green; Multi-Colored
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 60 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SLR-343YYT32 - 117021-SLR-343YYT32 - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - XZCWD55F-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details