IDEA, Inc. 0938 Series JEGC0938

Description
Surface mount, reflector type, tape and reel packaging
Datasheet
Description
Surface mount, reflector type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
JEGC0938
0938 Series JEGC0938
Surface mount, reflector type, tape and reel packaging

Surface mount, reflector type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JEGC0938
Product Name 0938 Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Luminous Intensity 34 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval LED Lamps - ALMD-LB38-TV002 - Broadcom Inc.
Specs
LED Package: SMT Oval Tinted and Diffused
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
4 suppliers
LED White Lighting - 1416-L128-2780SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details