IDEA, Inc. 5323 K Series KYC5323-7

Description
Elliptical wide angle lamp
Datasheet
Description
Elliptical wide angle lamp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
5323 K Series
KYC5323-7
5323 K Series KYC5323-7
Elliptical wide angle lamp

Elliptical wide angle lamp

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYC5323-7
Product Name 5323 K Series
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 80 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7C2DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3070HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details