IDEA, Inc. J78H Series

Description
4.3 mm in width, long arrays should be located on a pitch of 4.4 mm
Datasheet
Description
4.3 mm in width, long arrays should be located on a pitch of 4.4 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J78H Series
J78H Series
4.3 mm in width, long arrays should be located on a pitch of 4.4 mm

4.3 mm in width, long arrays should be located on a pitch of 4.4 mm

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Name J78H Series
LED Package: T-1
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 60 degrees
Luminous Intensity 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-4334-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2290HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details