IDEA, Inc. 0938 Series JOC0938

Description
Surface mount, reflector type, tape and reel packaging
Datasheet
Description
Surface mount, reflector type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
JOC0938
0938 Series JOC0938
Surface mount, reflector type, tape and reel packaging

Surface mount, reflector type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JOC0938
Product Name 0938 Series
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-3080EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers