IDEA, Inc. 4251 K Series KDC4251-5

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 K Series
KDC4251-5
4251 K Series KDC4251-5
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KDC4251-5
Product Name 4251 K Series
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 10 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Led, 3W, Aveon, Wrm Wht, 153Lm; Product Range Broadcom - 36AJ8253 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-3095HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details