IDEA, Inc. 0168 Series JYC0168

Description
Surface mount, very small, available in tape and reel packaging
Datasheet
Description
Surface mount, very small, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0168 Series
JYC0168
0168 Series JYC0168
Surface mount, very small, available in tape and reel packaging

Surface mount, very small, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC0168
Product Name 0168 Series
LED Package: 402
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Led, 1W, W-Wht, 73Lm; Product Range Broadcom - 36AJ8262 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-2790CB3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers