IDEA, Inc. Bi-Color Through-Hole Lamp IHGW 9451

Description
Bi-color, 5 mm, round, 2-leaded
Description
Bi-color, 5 mm, round, 2-leaded

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Bi-Color Through-Hole Lamp
IHGW 9451
Bi-Color Through-Hole Lamp IHGW 9451
Bi-color, 5 mm, round, 2-leaded

Bi-color, 5 mm, round, 2-leaded

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHGW 9451
Product Name Bi-Color Through-Hole Lamp
LED Type Red; Green; Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 54 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ALMD-CE3F-XZQ02TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
View Details
LED White Lighting - 1416-L128-3080SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details