The KYC4251-6 is a yellow LED from the 4251 K Series by IDEA, Inc. It features a peak wavelength of 591 nm and operates efficiently at a forward current of 20 mA, providing an intensity of 2150 mcd. The LED can also function at a lower current of 2 mA for reduced brightness. It has an operating temperature range of -30 °C to +85 °C and a storage temperature range of -55 °C to +100 °C. The device is compatible with reflow soldering processes, with a maximum temperature of 260 °C for 5 seconds. This LED is suitable for applications requiring high brightness in a compact 5mm round package.
Operating temperature range of -30°C to +85°C
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | KYC4251-6 |
| Product Name | 4251 K Series |
| LED Package: | T-1-3/4 |
| LED Type | Yellow |
| Peak Wavelength | 591 nm (5910 Å) |
| Viewing Angle | 10 degrees |
| Optical Power Output | 120 milliwatts |