IDEA, Inc. 0128 Series IUBC0128-7

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0128 Series
IUBC0128-7
0128 Series IUBC0128-7
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0128-7
Product Name 0128 Series
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED White Lighting - 1416-L128-2780SA35A00B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details