IDEA, Inc. Round Through-Hole Lamp IYD 4252

Description
Round lamp, 1/2" leads, diffused
Description
Round lamp, 1/2" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IYD 4252
Round Through-Hole Lamp IYD 4252
Round lamp, 1/2" leads, diffused

Round lamp, 1/2" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 4252
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Led, 1W, Neutral White, 90Lm; Product Range Broadcom - 36AJ8256 - Newark, An Avnet Company
Specs
LED Type White
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-2790HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details