IDEA, Inc. 4381 K Series KYC4381-7

Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet
Description
Tapered lens, operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4381 K Series
KYC4381-7
4381 K Series KYC4381-7
Tapered lens, operating temperature range of -30°C to +85°C

Tapered lens, operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KYC4381-7
Product Name 4381 K Series
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 6 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-ASCQFB30-NX1Y1B2B302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
LED White Lighting - 1416-L128-2290NA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details