IDEA, Inc. IYD0251

Description
3.2 x 5.6 mm, legend lamp
Description
3.2 x 5.6 mm, legend lamp

Suppliers

Company
Product
Description
Supplier Links
3.2 x 5.6 mm, legend lamp

3.2 x 5.6 mm, legend lamp

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD0251
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
3W Mini High Power LED - ASMT-JH30-ARS01 - Broadcom Inc.
Specs
LED Type Red; Orange; Multi-Colored; Red-Orange
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 165 degrees
View Details
LED White Lighting - 1416-L128-3090CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers