IDEA, Inc. 058X Series JGC058X

Description
Surface mount, available with various lead types
Datasheet
Description
Surface mount, available with various lead types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
058X Series
JGC058X
058X Series JGC058X
Surface mount, available with various lead types

Surface mount, available with various lead types

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JGC058X
Product Name 058X Series
LED Package: T-5/8
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 30 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
3W Mini High Power LED (High CRI) - ASMT-JN33-NUV01 - Broadcom Inc.
Specs
LED Type White; Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 140 degrees
View Details
LED White Lighting - 1416-L128-3580CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers