IID 2151 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IID 2151
Description
Round lamp, diffused
Datasheet
Description
Round lamp, diffused
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IID 2151 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Package:
|
T-1
|
|
LED Type
|
Red
|
|
Peak Wavelength
|
635 nm (6350 Å)
|
|
Viewing Angle
|
70 degrees
|
|
Optical Power Output
|
100 milliwatts
|
Unlock Full Specs
to access all available technical data
Similar Products
Optical Power Output
750 milliwatts
Array
Array
Number of Array Elements
1
View Details
LED Package:
3-SMD, No Lead
LED Type
Red
Peak Wavelength
625 nm (6250 Å)
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
2700 K
View Details
2 suppliers