The JEC0288 is a red LED lamp from the 0288 series by IDEA, Inc., designed for applications such as PCB indication and backlighting. It features a subminiature axial lead package, ensuring compatibility with both vapor phase reflow and conventional soldering methods. The LED operates within a temperature range of -40 °C to +85 °C and has a storage temperature range of -40 °C to +100 °C. With a peak wavelength of 639 nm, the JEC0288 provides a luminous intensity of 160 mcd at a forward current of 20 mA. The device has a forward voltage of 2.0 to 2.4 V and can withstand a lead soldering temperature of 260 °C for 5 seconds. This product is suitable for high-volume applications, especially when used in automated equipment, as it is also available in tape and reel format.
Surface mount, subminiature package, axial or gull wing leads available
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | JEC0288 |
| Product Name | 0288 Series |
| LED Type | Red |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 150 degrees |
| Optical Power Output | 60 milliwatts |