IDEA, Inc. 0428 Series JOC0428

Description
Surface mount, miniature lens type, tape and reel packaging
Datasheet
Description
Surface mount, miniature lens type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0428 Series
JOC0428
0428 Series JOC0428
Surface mount, miniature lens type, tape and reel packaging

Surface mount, miniature lens type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JOC0428
Product Name 0428 Series
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-CR00DKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 637 nm (6370 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3590EC3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers