IDEA, Inc. Round Through-Hole Lamp IUSOC 4251

Description
Round lamp, super bright, clear
Description
Round lamp, super bright, clear

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IUSOC 4251
Round Through-Hole Lamp IUSOC 4251
Round lamp, super bright, clear

Round lamp, super bright, clear

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUSOC 4251
Product Name Round Through-Hole Lamp
LED Type Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
3W High Power LED - ASMT-AG31-NTU00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers
LED White Lighting - 1416-2015-1-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers