IDEA, Inc. 2351 Series JOC2351

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
2351 Series
JOC2351
2351 Series JOC2351
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JOC2351
Product Name 2351 Series
LED Package: T-1
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 40 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM2.PM-N3N5-XX57-1-700-R18-XXTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
Led Strip, 600, Warm White, 1650Lm, 52.8W; Light Strip Length Jkl Components - 33X3670 - Newark, An Avnet Company
Specs
LED Type White
Array Array
Number of Array Elements 600LEDs
View Details