IDEA, Inc. J611B/X-UL Series J611B/G-UL

Description
Right angle indicator with leads left uncut
Datasheet
Description
Right angle indicator with leads left uncut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J611B/X-UL Series
J611B/G-UL
J611B/X-UL Series J611B/G-UL
Right angle indicator with leads left uncut

Right angle indicator with leads left uncut

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J611B/G-UL
Product Name J611B/X-UL Series
LED Package: T-1
LED Type Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-4080CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers