IDEA, Inc. 0198 Series IUYC0198

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0198 Series
IUYC0198
0198 Series IUYC0198
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUYC0198
Product Name 0198 Series
LED Package: 603
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 100 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LEDs - 2744990P - RS Components, Ltd.
Specs
Forward Voltage 3.1 volts
Number of Array Elements 1
View Details
2 suppliers
LED White Lighting - 1416-L128-3095HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details