IDEA, Inc. Round Through-Hole Lamp IHD 4252

Description
Round lamp, 1/2" leads, diffused
Description
Round lamp, 1/2" leads, diffused

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IHD 4252
Round Through-Hole Lamp IHD 4252
Round lamp, 1/2" leads, diffused

Round lamp, 1/2" leads, diffused

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IHD 4252
Product Name Round Through-Hole Lamp
LED Package: 5 mm
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-2780CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers