IDEA, Inc. Rectangular Through-Hole Lamp IYD 6451

Description
2.4 x 7.1 mm, rectangular, 1" leads
Description
2.4 x 7.1 mm, rectangular, 1" leads

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Rectangular Through-Hole Lamp
IYD 6451
Rectangular Through-Hole Lamp IYD 6451
2.4 x 7.1 mm, rectangular, 1" leads

2.4 x 7.1 mm, rectangular, 1" leads

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 6451
Product Name Rectangular Through-Hole Lamp
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AAMD-LG38-YZ002TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 629 nm (6290 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers