Surface mount, miniature chip type, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | IVGC0158 |
| Product Name | 0158 Series |
| LED Package: | 1206 |
| LED Type | Green |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 140 degrees |
| Optical Power Output | 70 milliwatts |