IDEA, Inc. 0118 Series IUBC0118

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0118 Series
IUBC0118
0118 Series IUBC0118
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0118
Product Name 0118 Series
LED Package: 1206
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 20 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1C02DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-2790SA35ADKD1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details