IDEA, Inc. 0358 Series JYOC0358

Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet
Description
Reverse mount, all parts of LED mount below the surface of the PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0358 Series
JYOC0358
0358 Series JYOC0358
Reverse mount, all parts of LED mount below the surface of the PCB

Reverse mount, all parts of LED mount below the surface of the PCB

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYOC0358
Product Name 0358 Series
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 130 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
3W Moonstone High Power LED - ASMT-MWE2-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-2790SA35ADKF1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details