IDEA, Inc. 0128 Series JDGC0128

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0128 Series
JDGC0128
0128 Series JDGC0128
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JDGC0128
Product Name 0128 Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 650 nm (6500 Å)
Viewing Angle 120 degrees
Optical Power Output 120 milliwatts
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMM-CR03-BU802TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
LED White Lighting - 1416-L128-3090HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details