IDEA, Inc. J61UDB/X Series J61UDB/Y

Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet
Description
Lamp located 2.3 mm above the PCB, pinout reverse optional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
J61UDB/X Series
J61UDB/Y
J61UDB/X Series J61UDB/Y
Lamp located 2.3 mm above the PCB, pinout reverse optional

Lamp located 2.3 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number J61UDB/Y
Product Name J61UDB/X Series
LED Package: T-1
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-2163-2-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3590CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers