IDEA, Inc. 0938 Series ISRC0938

Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet
Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
ISRC0938
0938 Series ISRC0938
Surface mount, reflector type, available in tape and reel packaging

Surface mount, reflector type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRC0938
Product Name 0938 Series
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 130 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED White Lighting - 1416-L128-3090SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details