IDEA, Inc. 0428 Series ISRC0428

Description
Surface mount, miniature lens type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature lens type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0428 Series
ISRC0428
0428 Series ISRC0428
Surface mount, miniature lens type, available in tape and reel packaging

Surface mount, miniature lens type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRC0428
Product Name 0428 Series
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers