IDEA, Inc. 0288 Series JYC0288

Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet
Description
Surface mount, subminiature package, axial or gull wing leads available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0288 Series
JYC0288
0288 Series JYC0288
Surface mount, subminiature package, axial or gull wing leads available

Surface mount, subminiature package, axial or gull wing leads available

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYC0288
Product Name 0288 Series
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 150 degrees
Optical Power Output 60 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NV702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED White Lighting - 1416-L128-3080HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details