IDEA, Inc. 0178 Series IUBC0178

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0178 Series
IUBC0178
0178 Series IUBC0178
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUBC0178
Product Name 0178 Series
LED Package: 805
LED Type Blue
Peak Wavelength 428 nm (4280 Å)
Viewing Angle 140 degrees
Optical Power Output 140 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - SLR-342DUTE7-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1306-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
View Details