The JEC0168 is a surface mount LED from the 0168 Series by IDEA, Inc., designed for low current or superbright applications. It features a compact "0402" package, making it suitable for projects where space is a critical factor. The LED emits an orange-red light with a peak wavelength of 639 nm and has a typical luminous intensity of 30 mcd at a forward current of 12 mA. The device operates within a temperature range of -40 °C to +85 °C and can withstand a reflow soldering temperature of up to 260 °C for a maximum of 5 seconds. It is available in tape and reel packaging, with 3000 pieces per reel, facilitating automated assembly processes. The JEC0168 is appropriate for applications requiring miniaturized components without compromising performance.
Surface mount, very small, available in tape and reel packaging
| IDEA, Inc. | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | JEC0168 |
| Product Name | 0168 Series |
| LED Package: | 402 |
| LED Type | Red |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 120 degrees |
| Optical Power Output | 60 milliwatts |