IDEA, Inc. 4251 K Series KOC4251-5

Description
Operating temperature range of -30°C to +85°C
Datasheet
Description
Operating temperature range of -30°C to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
4251 K Series
KOC4251-5
4251 K Series KOC4251-5
Operating temperature range of -30°C to +85°C

Operating temperature range of -30°C to +85°C

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number KOC4251-5
Product Name 4251 K Series
LED Package: T-1-3/4
LED Type Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 10 degrees
Optical Power Output 120 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
LED White Lighting - 1416-L128-3580SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details