IDEA, Inc. Rectangular Through-Hole Lamp IYD 7151

Description
5 x 5 mm, square w/ flange, 1" leads
Description
5 x 5 mm, square w/ flange, 1" leads

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Rectangular Through-Hole Lamp
IYD 7151
Rectangular Through-Hole Lamp IYD 7151
5 x 5 mm, square w/ flange, 1" leads

5 x 5 mm, square w/ flange, 1" leads

Supplier's Site

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IYD 7151
Product Name Rectangular Through-Hole Lamp
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-ALMD-LG37-XZ002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-4070SA35A00E1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details