IUGD 4251 -- ROUND THROUGH-HOLE LAMP
IDEA, Inc.
Round Through-Hole Lamp
IUGD 4251
Description
Round lamp, diffused
Description
Round lamp, diffused
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
IUGD 4251 |
|
Product Name
|
Round Through-Hole Lamp |
|
LED Type
|
Green
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
20 x 20 x 2.2mm
LED Type
Infrared
Peak Wavelength
850 nm (8500 Å)
View Details
Forward Voltage
2.9 volts
Number of Array Elements
1
View Details
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
3000 K
View Details