IDEA, Inc. 0128 Series JYGC0128

Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0128 Series
JYGC0128
0128 Series JYGC0128
Surface mount, miniature chip type, tape and reel packaging

Surface mount, miniature chip type, tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number JYGC0128
Product Name 0128 Series
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Optical Power Output 60 milliwatts
Luminous Intensity 38 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QYBF-NJK0E - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White; Warm White
Viewing Angle 120 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-3090EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers