IDEA, Inc. 0678 Series ISRUGC0678

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0678 Series
ISRUGC0678
0678 Series ISRUGC0678
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number ISRUGC0678
Product Name 0678 Series
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Optical Power Output 100 milliwatts
Luminous Intensity 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Oval LED Lamps - ALMD-LB38-TV002 - Broadcom Inc.
Specs
LED Package: SMT Oval Tinted and Diffused
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
4 suppliers
LED White Lighting - 1416-L128-3095HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details