IDEA, Inc. Datasheets for Light Emitting Diodes (LED)
Light-emitting diodes (LED) are PN junction devices that give off light radiation when biased in the forward direction. LEDs are used in a wide variety of indication applications.
Light Emitting Diodes (LED): Learn more
| Product Name | Notes |
|---|---|
| 0.7 mm shoulder | |
| 1 mm wide shoulder top and bottom | |
| 1 x 4.8 mm, rectangular, 1/2" leads | |
| 1 x 5 mm, rectangular, 1" leads | |
| 1.5 mm side looking, water clear lens | |
| 1.6 mm side looking, pink lens | |
| 1.8 mm, round, radial leads | |
| 1.8 x 5 mm, rectangular, 1" leads | |
| 2 mm, cylinder, chimney type | |
| 2 or 3 leads available, pins spaced on 2.54 mm centers in a single row | |
| 2 x 3 mm, oblong, 1" leads | |
| 2 x 3 mm, rectangular, 1" leads | |
| 2 x 4 mm, rectangular, 1" leads | |
| 2 x 5 mm, rectangular, 1" leads | |
| 2.4 x 7.1 mm, rectangular, 1" leads | |
| 2.5 x 5 mm, rectangular, 1" leads | |
| 2.5 x 5 mm, rectangular, hard leads | |
| 2.54 x 5 mm, tombstone style, 1" leads | |
| 3 mm, blue lens, chip material GaAlAs | |
| 3 mm, cylindrical, 1" leads | |
| 3 mm, yellow lens, chip material GaAlAs | |
| 3 x 3 mm, square, 1" leads | |
| 3.2 x 5.6 mm, legend lamp | |
| 4.3 mm in width, long arrays should be located on a pitch of 4.4 mm | |
| 5 mm, blue lens, chip material GaAlAs | |
| 5 mm, cylindrical, 1" leads, flangeless | |
| 5 mm, round, flashing LED | |
| 5 mm, water clear lens, chip material GaAlAs | |
| 5 mm, yellow lens, chip material GaAlAs | |
| 5 x 5 mm, square w/ flange, 1" leads | |
| 5-volt | |
| Allows the designer to place two indicators one on top of the other | |
| Available with leads cut to 4 mm as standard | |
| Bi-color, 2 x 5 mm, 3-leaded | |
| Bi-color, 3 mm, round, 2-leaded | |
| Bi-color, 3-leaded, common cathode | |
| Bi-color, 3-leaded, flangeless | |
| Bi-color, 3-leaded | |
| Bi-color, 4.7 mm, round, 2-leaded | |
| Bi-color, 5 mm, round, 2-leaded | |
| Designed for direct viewing | |
| Designed to snap into a nominal 1/4" hole from the front of a panel | |
| For panels up to 3 mm thick, hole size 6 mm, made of chrome-plated brass | |
| For panels up to 3 mm thick, hole size 8 mm, made of chrome-plated brass | |
| Four indicators in less than 1/2" overall height, tight packaging | |
| Lamp located 2.3 mm above the PCB, pinout reverse optional | |
| Lamp located 3.2 mm above the PCB, pinout reverse optional | |
| Lamp located 5.08 mm above the PCB, pinout reverse optional | |
| Lamps extend past the front of the plastic holder | |
| Lamps positioned on a 0.3" pitch, low profile, long reach | |
| Lamps positioned on a 0.4" pitch, low profile | |
| Leads can be formed to allow right angle mounting | |
| LED located 0.2" from the PCB, pinout reverse optional | |
| LEDs located on 2.54 mm centers | |
| LEDs located on 4.57 mm centers, pinout reverse optional | |
| LEDs located on 5.08 mm centers | |
| Panel mount indicator, snaps into 4 mm diameter hole | |
| Pins spaced on 2.54 mm centers in a single row | |
| Provided with a split pin to add stability during wave soldering | |
| Right angle indicator with leads left uncut | |
| Right angle indicator, housing material is black nylon 6/6 rated UL94V0 | |
| Right angle indicator, short size front to back | |
| Right angle indicators made of a single unit with standoff for PCB cleaning | |
| Right angle indicators, two-high | |
| Right angle view assembly of 3 LEDs arranged in a column | |
| Right angle view assembly of 4 LEDs arranged in a column | |
| Right angle view assembly of 8 LEDs arranged in 2 rows of 4 each | |
| Round lamp, 1" leads, diffused | |
| Round lamp, 1" leads, low current | |
| Round lamp, 1/2" leads, diffused | |
| Round lamp, 12-volt, diffused | |
| Round lamp, 5-volt, diffused | |
| Round lamp, diffused | |
| Round lamp, flangeless, 7 mm long body, diffused | |
| Round lamp, flangeless, 8.6 mm long body, diffused | |
| Round lamp, low current, diffused | |
| Round lamp, transparent | |
| Round lamp, water clear | |
| Shoulder top and bottom, leads can be formed to allow right angle mounting | |
| Super bright | |
| Surface mount, 0.8 mm height flat top, water clear lens | |
| Surface mount, 1.9 mm round subminiature "gull wing" lead, water clear lens | |
| Surface mount, 1.9 mm round subminiature "yoke" lead, water clear lens | |
| Surface mount, 1.9 mm round subminiature "z-bend" lead, water clear lens | |
| Surface mount, 1.9 mm round subminiature axial, water clear lens | |
| Surface mount, 1.9 mm round subminiature, water clear lens | |
| Surface mount, inner water clear lens | |
| Surface mount, miniature chip type, available in tape and reel packaging | |
| Surface mount, water clear lens | |
| Three leads, pins spaced on 2.54 mm centers in a single row |
| Next >> |