IDEA, Inc. 0678 Series IUWC0678B

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0678 Series
IUWC0678B
0678 Series IUWC0678B
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUWC0678B
Product Name 0678 Series
LED Type Blue
Viewing Angle 120 degrees
Optical Power Output 120 milliwatts
Luminous Intensity 110 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Illumination LEDs -  - Lumileds
Specs
LED Type Red; Orange; Green; Blue; White; Amber, Cyan Lime, Mint, Red-Orange
Color Temperature 3000 to 5000 K
Lens Type Flat Lens
View Details