IDEA, Inc. 0128 Series IUYC0128

Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet
Description
Surface mount, miniature chip type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0128 Series
IUYC0128
0128 Series IUYC0128
Surface mount, miniature chip type, available in tape and reel packaging

Surface mount, miniature chip type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IUYC0128
Product Name 0128 Series
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
LED White Lighting - 1416-L128-3080HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details