IDEA, Inc. 0938 Series IVRC0938

Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet
Description
Surface mount, reflector type, available in tape and reel packaging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
0938 Series
IVRC0938
0938 Series IVRC0938
Surface mount, reflector type, available in tape and reel packaging

Surface mount, reflector type, available in tape and reel packaging

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IVRC0938
Product Name 0938 Series
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 130 degrees
Optical Power Output 70 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - ASMT-RH45-AQ502 - 048589-ASMT-RH45-AQ502 - Win Source Electronics
Specs
LED Type Red; Red
Viewing Angle 145 degrees
Lens Type Flat Lens
View Details
3 suppliers
LED White Lighting - 1416-L128-4090HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details