IDEA, Inc. Round Through-Hole Lamp IID 4251

Description
Round lamp, 1" leads, diffused
Datasheet
Description
Round lamp, 1" leads, diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
Round Through-Hole Lamp
IID 4251
Round Through-Hole Lamp IID 4251
Round lamp, 1" leads, diffused

Round lamp, 1" leads, diffused

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number IID 4251
Product Name Round Through-Hole Lamp
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
Optical Power Output 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-CM2F-12002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3580SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details